ASUS logo

ASUS MS236H computer monitor 23" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79347
Info modified on:
08 May 2024, 22:50:26
Short summary description ASUS MS236H computer monitor 23" 1920 x 1080 pixels Full HD Black:

ASUS MS236H, 23", 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description ASUS MS236H computer monitor 23" 1920 x 1080 pixels Full HD Black:

ASUS MS236H. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.