ASUS logo

ASUS VK266H computer monitor 26" 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44566
Info modified on:
22 Aug 2022, 16:25:34
Short summary description ASUS VK266H computer monitor 26" 1920 x 1200 pixels Full HD Black:

ASUS VK266H, 26", 1920 x 1200 pixels, Full HD, 2 ms, Black

Long summary description ASUS VK266H computer monitor 26" 1920 x 1200 pixels Full HD Black:

ASUS VK266H. Display diagonal: 26", Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.