ASUS logo

ASUS VW225D computer monitor 22" 1680 x 1050 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90352
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VW225D computer monitor 22" 1680 x 1050 pixels Black:

ASUS VW225D, 22", 1680 x 1050 pixels, 5 ms, Black

Long summary description ASUS VW225D computer monitor 22" 1680 x 1050 pixels Black:

ASUS VW225D. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.