ASUS logo

ASUS ROG Strix OLED XG27AQDMG computer monitor 26.5" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116347
Info modified on:
14 Mar 2025, 19:39:51
Short summary description ASUS ROG Strix OLED XG27AQDMG computer monitor 26.5" 2560 x 1440 pixels Quad HD Black:

ASUS ROG Strix OLED XG27AQDMG, 26.5", 2560 x 1440 pixels, Quad HD, OLED, 0.03 ms, Black

Long summary description ASUS ROG Strix OLED XG27AQDMG computer monitor 26.5" 2560 x 1440 pixels Quad HD Black:

ASUS ROG Strix OLED XG27AQDMG. Display diagonal: 26.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: OLED, Display surface: Gloss, Response time: 0.03 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.