ASUS logo

ASUS VP299CL LED display 29" 2560 x 1080 pixels UltraWide Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151542
Info modified on:
21 Mar 2025, 19:51:18
Short summary description ASUS VP299CL LED display 29" 2560 x 1080 pixels UltraWide Full HD Black:

ASUS VP299CL, 29", 2560 x 1080 pixels, UltraWide Full HD, 1 ms, Black

Long summary description ASUS VP299CL LED display 29" 2560 x 1080 pixels UltraWide Full HD Black:

ASUS VP299CL. Display diagonal: 29", Display resolution: 2560 x 1080 pixels, HD type: UltraWide Full HD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.