ASUS logo

ASUS VP32AQ LED display 31.5" 2560 x 1440 pixels Wide Quad HD+ Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
250492
Info modified on:
27 May 2024, 14:27:32
Short summary description ASUS VP32AQ LED display 31.5" 2560 x 1440 pixels Wide Quad HD+ Black:

ASUS VP32AQ, 31.5", 2560 x 1440 pixels, Wide Quad HD+, 5 ms, Black

Long summary description ASUS VP32AQ LED display 31.5" 2560 x 1440 pixels Wide Quad HD+ Black:

ASUS VP32AQ. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD+, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.