ASUS logo

ASUS TUF Gaming VG249QM1A computer monitor 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239898
Info modified on:
14 Mar 2025, 19:40:27
Short summary description ASUS TUF Gaming VG249QM1A computer monitor 23.8" 1920 x 1080 pixels Full HD Black:

ASUS TUF Gaming VG249QM1A, 23.8", 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description ASUS TUF Gaming VG249QM1A computer monitor 23.8" 1920 x 1080 pixels Full HD Black:

ASUS TUF Gaming VG249QM1A. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.