ASUS logo

ASUS VG259QM computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134471
Info modified on:
14 Mar 2025, 19:45:15
Short summary description ASUS VG259QM computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:

ASUS VG259QM, 24.5", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description ASUS VG259QM computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:

ASUS VG259QM. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.