ASUS logo

ASUS ROG Swift PG349Q computer monitor 34.14" 3440 x 1440 pixels UltraWide Quad HD LED Copper, Titanium

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205811
Info modified on:
30 Dec 2024, 17:23:40
Short summary description ASUS ROG Swift PG349Q computer monitor 34.14" 3440 x 1440 pixels UltraWide Quad HD LED Copper, Titanium:

ASUS ROG Swift PG349Q, 34.14", 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Copper, Titanium

Long summary description ASUS ROG Swift PG349Q computer monitor 34.14" 3440 x 1440 pixels UltraWide Quad HD LED Copper, Titanium:

ASUS ROG Swift PG349Q. Display diagonal: 34.14", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Display surface: Anti-glare, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Copper, Titanium

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.