ASUS logo

ASUS ROG Strix XG35VQ LED display 35" 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74552
Info modified on:
30 Dec 2024, 17:23:40
Short summary description ASUS ROG Strix XG35VQ LED display 35" 3440 x 1440 pixels UltraWide Quad HD Black:

ASUS ROG Strix XG35VQ, 35", 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Black

Long summary description ASUS ROG Strix XG35VQ LED display 35" 3440 x 1440 pixels UltraWide Quad HD Black:

ASUS ROG Strix XG35VQ. Display diagonal: 35", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.