ASUS logo

ASUS VP249QGR computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94755
Info modified on:
20 Dec 2024, 05:41:04
Short summary description ASUS VP249QGR computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

ASUS VP249QGR, 23.8", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description ASUS VP249QGR computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

ASUS VP249QGR. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.