ASUS logo

ASUS PA32UC-K computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225338
Info modified on:
30 Dec 2024, 17:23:53
Short summary description ASUS PA32UC-K computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black, Gray:

ASUS PA32UC-K, 32", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black, Gray

Long summary description ASUS PA32UC-K computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black, Gray:

ASUS PA32UC-K. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Gray

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.