ASUS logo

ASUS MG28UQ computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164932
Info modified on:
30 Dec 2024, 17:23:59
Short summary description ASUS MG28UQ computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black:

ASUS MG28UQ, 28", 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description ASUS MG28UQ computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black:

ASUS MG28UQ. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.