ASUS logo

ASUS PG27AQ LED display 27" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129401
Info modified on:
30 Dec 2024, 17:23:47
Short summary description ASUS PG27AQ LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

ASUS PG27AQ, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description ASUS PG27AQ LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

ASUS PG27AQ. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.