ASUS logo

ASUS MX259H LED display 25" 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166299
Info modified on:
27 May 2024, 11:23:29
Short summary description ASUS MX259H LED display 25" 1920 x 1080 pixels Full HD Black, Silver:

ASUS MX259H, 25", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description ASUS MX259H LED display 25" 1920 x 1080 pixels Full HD Black, Silver:

ASUS MX259H. Display diagonal: 25", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.