ASUS PG278QR, 27", 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black
ASUS PG278QR. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product color: Black