ASUS logo

ASUS PB287Q computer monitor 28" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226795
Info modified on:
08 May 2024, 22:49:34
Short summary description ASUS PB287Q computer monitor 28" 3840 x 2160 pixels 4K Ultra HD Black:

ASUS PB287Q, 28", 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description ASUS PB287Q computer monitor 28" 3840 x 2160 pixels 4K Ultra HD Black:

ASUS PB287Q. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.