ASUS logo

ASUS VX248H computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115513
Info modified on:
14 Mar 2024, 19:53:16
Short summary description ASUS VX248H computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

ASUS VX248H, 24", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description ASUS VX248H computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

ASUS VX248H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.