ASUS logo

ASUS PQ321QE LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76644
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS PQ321QE LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black:

ASUS PQ321QE, 31.5", 3840 x 2160 pixels, 4K Ultra HD, LED, 8 ms, Black

Long summary description ASUS PQ321QE LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black:

ASUS PQ321QE. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.