ASUS logo

ASUS VX279Q LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140160
Info modified on:
27 May 2024, 12:22:23
Short summary description ASUS VX279Q LED display 27" 1920 x 1080 pixels Full HD Black:

ASUS VX279Q, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS VX279Q LED display 27" 1920 x 1080 pixels Full HD Black:

ASUS VX279Q. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.