ASUS logo

ASUS VX239H-W LED display 23" 1920 x 1080 pixels Full HD White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78190
Info modified on:
08 May 2024, 22:50:10
Short summary description ASUS VX239H-W LED display 23" 1920 x 1080 pixels Full HD White:

ASUS VX239H-W, 23", 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description ASUS VX239H-W LED display 23" 1920 x 1080 pixels Full HD White:

ASUS VX239H-W. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.