ASUS logo

ASUS VS207DF computer monitor 19.5" 1366 x 768 pixels WXGA LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70133
Info modified on:
08 May 2024, 22:50:51
Short summary description ASUS VS207DF computer monitor 19.5" 1366 x 768 pixels WXGA LED Black:

ASUS VS207DF, 19.5", 1366 x 768 pixels, WXGA, LCD, 5 ms, Black

Long summary description ASUS VS207DF computer monitor 19.5" 1366 x 768 pixels WXGA LED Black:

ASUS VS207DF. Display diagonal: 19.5", Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.