ASUS logo

ASUS ZenBeam E1 Standard throw projector 150 ANSI lumens DLP WVGA (854x480) Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201106
Info modified on:
03 Aug 2022, 10:50:40
Short summary description ASUS ZenBeam E1 Standard throw projector 150 ANSI lumens DLP WVGA (854x480) Silver:

ASUS ZenBeam E1, 150 ANSI lumens, DLP, WVGA (854x480), 3500:1, 16:9, 16 - 120"

Long summary description ASUS ZenBeam E1 Standard throw projector 150 ANSI lumens DLP WVGA (854x480) Silver:

ASUS ZenBeam E1. Projector brightness: 150 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Supported video modes: 1080p. Noise level: 30 dB, Noise level (economic mode): 28 dB, Certification: CB, CE,FCC,VCCI, CU, C-Tick, CCC, PSE,IEC62471,CEC. RMS rated power: 2 W. Product type: Standard throw projector, Market positioning: Portable, Product color: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.