ASUS S1, 200 ANSI lumens, DLP, WVGA (854x480), 1000:1, 16:9, 30 - 100"
ASUS S1. Projector brightness: 200 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Light source type: LED, Service life of light source: 30000 h. Zoom ratio: Fixed, Throw ratio: 1.10 - 1.79:1. Analog signal format system: NTSC. Noise level: 32 dB, Noise level (economic mode): 28 dB, Certification: CB/ CE/ FCC/ VCCI/ UL/ CU/ C-Tick/ CCC/ TUV-GS/ PSE