ASUS logo

ASUS TUF-AX4200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137371
Info modified on:
18 Mar 2025, 09:41:56
Short summary description ASUS TUF-AX4200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS TUF-AX4200, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description ASUS TUF-AX4200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS TUF-AX4200. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 3603 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). NAT functionality: PPTP Pass-Through, L2TP Pass-Through, IPSec Pass-Through, RTSP Pass-Through, H.323 Pass-Through,.... Supported network protocols: IPv4, IPv6

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.