ASUS logo

ASUS AX5700 RT-AX86U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72993
Info modified on:
01 Sept 2023, 12:52:37
Short summary description ASUS AX5700 RT-AX86U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red:

ASUS AX5700 RT-AX86U, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Black, Red, Tabletop router

Long summary description ASUS AX5700 RT-AX86U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red:

ASUS AX5700 RT-AX86U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 4804 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product type: Tabletop router, Product color: Black, Red, LED indicators: Activity, Power, WAN, WPS. Cables included: LAN (RJ-45). Antenna design: Internal & external

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.