ASUS logo

ASUS ZenWiFi AX (XT8) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 60 GHz) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145456
Info modified on:
14 Mar 2024, 18:00:29
Short summary description ASUS ZenWiFi AX (XT8) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 60 GHz) White:

ASUS ZenWiFi AX (XT8), Wi-Fi 6 (802.11ax), Tri-band (2.4 GHz / 5 GHz / 60 GHz), Ethernet LAN, White, Tabletop router

Long summary description ASUS ZenWiFi AX (XT8) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 60 GHz) White:

ASUS ZenWiFi AX (XT8). WAN connection type: RJ-45. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 60 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 6600 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA-Enterprise, WPA-PSK, WPA2-Enterprise, WPA2-PSK, NAT functionality: PPTP, L2TP, IPSec, RTSP, H.323, SIP, PPPoE. Product type: Tabletop router, Product color: White, LED indicators: Power

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.