ASUS logo

ASUS LYRA Mini MAP-AC1300 White 2 Internal

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50948
Info modified on:
08 Oct 2024, 14:00:56
Short summary description ASUS LYRA Mini MAP-AC1300 White 2 Internal:

ASUS LYRA Mini MAP-AC1300, White, Internal, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, 64-bit WEP, 128-bit WEP, WPA-Enterprise, WPA-PSK, WPA2-PSK, WPS, 5.2" (132 mm), 5.2" (132 mm)

Long summary description ASUS LYRA Mini MAP-AC1300 White 2 Internal:

ASUS LYRA Mini MAP-AC1300. Product color: White, Antenna type: Internal. Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, Security algorithms: 64-bit WEP, 128-bit WEP, WPA-Enterprise, WPA-PSK, WPA2-PSK, WPS. Width: 5.2" (132 mm), Depth: 5.2" (132 mm), Height: 1.3" (33 mm). Number of products included: 3 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.