ASUS logo

ASUS RT-AC52U B1 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193285
Info modified on:
14 Mar 2024, 19:42:27
Short summary description ASUS RT-AC52U B1 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC52U B1, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description ASUS RT-AC52U B1 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC52U B1. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 433 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA-Enterprise, WPA-PSK, WPA2-Enterprise, WPA2-PSK, WPS. Product type: Tabletop router, Product color: Black, LED indicators: LAN, Power, USB, WAN, WLAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.