ASUS logo

ASUS RT-AC51U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179005
Info modified on:
14 Mar 2024, 19:50:14
Short summary description ASUS RT-AC51U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC51U, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description ASUS RT-AC51U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC51U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 433 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Supported network protocols: IPv4, IPv6. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.