ASUS RT-AC2400, Wi-Fi 5 (802.11ac), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router
ASUS RT-AC2400. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1733 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, Firewall security: Maximum Firewall keyword filter: 64; Maximum Firewall network service filter: 32; Maximum Firewall..., NAT functionality: PPTP, L2TP, IPSec, RTSP, H.323, SIP Passthrough,PPPoE relay. Product type: Tabletop router, Product color: Black, Housing material: Plastic. Cables included: LAN (RJ-45)