ASUS logo

ASUS RT-AC52U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111926
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS RT-AC52U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz):

ASUS RT-AC52U, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN

Long summary description ASUS RT-AC52U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz):

ASUS RT-AC52U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK. LED indicators: LAN, Power, USB, WAN, WLAN. Cables included: LAN (RJ-45)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.