ASUS logo

ASUS ZenFone 5 ZE620KL-1H010EU 6.2" Dual SIM Android 8.1 4G USB Type-C 4 GB 64 GB 3300 mAh Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13925
Info modified on:
14 Mar 2024, 19:02:10
Short summary description ASUS ZenFone 5 ZE620KL-1H010EU 6.2" Dual SIM Android 8.1 4G USB Type-C 4 GB 64 GB 3300 mAh Silver:

ASUS ZenFone 5 ZE620KL-1H010EU, 6.2", 4 GB, 64 GB, 12 MP, Android 8.1, Silver

Long summary description ASUS ZenFone 5 ZE620KL-1H010EU 6.2" Dual SIM Android 8.1 4G USB Type-C 4 GB 64 GB 3300 mAh Silver:

ASUS ZenFone 5 ZE620KL-1H010EU. Display diagonal: 6.2", Display resolution: 2246 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 636. RAM capacity: 4 GB, RAM type: LPPDDR4X, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.1. Battery capacity: 3300 mAh. Product color: Silver. Weight: 5.82 oz (165 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.