ASUS logo

ASUS ROG PixelVerse T-shirt Cotton

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20355
Info modified on:
31 Jan 2024, 16:28:33
Short summary description ASUS ROG PixelVerse T-shirt Cotton:

ASUS ROG PixelVerse, T-shirt, Adult, Male, Black, Pattern, L

Long summary description ASUS ROG PixelVerse T-shirt Cotton:

ASUS ROG PixelVerse. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Male. Material: Cotton, Material description (name, %): Cotton, 100%. Quantity per pack: 1 pc(s). Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry, Ironing instruction: Do not iron

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.