ASUS logo

ASUS ROG Strix Arion S500 500 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124685
Info modified on:
04 Apr 2025, 11:03:51
Short summary description ASUS ROG Strix Arion S500 500 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Black:

ASUS ROG Strix Arion S500, 500 GB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 1050 MB/s, 10 Gbit/s, Black

Long summary description ASUS ROG Strix Arion S500 500 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Black:

ASUS ROG Strix Arion S500. SSD capacity: 500 GB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 1050 MB/s. Data transfer rate: 10 Gbit/s. Password protection. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.