ASUS logo

ASUS BW-16D1HT optical disc drive Internal Blu-Ray RW Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121332
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS BW-16D1HT optical disc drive Internal Blu-Ray RW Black:

ASUS BW-16D1HT, Black, Desktop, Blu-Ray RW, Serial ATA, Windows® 8 Windows® 7 Windows® Vista Windows® XP, 48x

Long summary description ASUS BW-16D1HT optical disc drive Internal Blu-Ray RW Black:

ASUS BW-16D1HT. Product color: Black. Purpose: Desktop, Optical drive type: Blu-Ray RW, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.