ASUS Mini Tower T3-P5G31A, Mini-Tower, Intel® G31 Express, LGA 775 (Socket T), 300 W
ASUS Mini Tower T3-P5G31A. Chassis type: Mini-Tower. Motherboard chipset: Intel® G31 Express, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W