ASUS ZenFone Zoom ZX551ML-1B018WW, 5.5", 4 GB, 64 GB, 13 MP, Android 5.0, White
ASUS ZenFone Zoom ZX551ML-1B018WW. Display diagonal: 5.5", Display resolution: 1080 x 1920 pixels. Processor family: Intel Atom®, Processor model: Z3580. RAM capacity: 4 GB, RAM type: LPDDR3, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 3000 mAh. Product color: White. Weight: 6.53 oz (185 g)