ASUS logo

ASUS ZenFone 3 Max ZC520TL 5.2" Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 4130 mAh Gray, Titanium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41100
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ZenFone 3 Max ZC520TL 5.2" Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 4130 mAh Gray, Titanium:

ASUS ZenFone 3 Max ZC520TL, 5.2", 3 GB, 32 GB, 13 MP, Android 6.0, Gray, Titanium

Long summary description ASUS ZenFone 3 Max ZC520TL 5.2" Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 4130 mAh Gray, Titanium:

ASUS ZenFone 3 Max ZC520TL. Display diagonal: 5.2", Display resolution: 1280 x 720 pixels. Processor family: MediaTek. RAM capacity: 3 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 4130 mAh. Product color: Gray, Titanium. Weight: 5.22 oz (148 g)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.