ASUS logo

ASUS PadFone 2 A68-1A031WWE 4.7" Android 4.1 4G Micro-USB 1 GB 16 GB 2140 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39801
Info modified on:
14 Mar 2024, 18:31:32
Short summary description ASUS PadFone 2 A68-1A031WWE 4.7" Android 4.1 4G Micro-USB 1 GB 16 GB 2140 mAh Black:

ASUS PadFone 2 A68-1A031WWE, 4.7", 1 GB, 16 GB, 13 MP, Android 4.1, Black

Long summary description ASUS PadFone 2 A68-1A031WWE 4.7" Android 4.1 4G Micro-USB 1 GB 16 GB 2140 mAh Black:

ASUS PadFone 2 A68-1A031WWE. Display diagonal: 4.7", Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz, Processor family: Cortex. RAM capacity: 1 GB, RAM type: LPDDR2, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 4.1. Battery capacity: 2140 mAh. Product color: Black. Weight: 4.76 oz (135 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.