ASUS logo

ASUS NUC 14 Essential RNUC14MNK2500002 Black N250

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13337
Info modified on:
02 Apr 2025, 15:31:54
Short summary description ASUS NUC 14 Essential RNUC14MNK2500002 Black N250:

ASUS NUC 14 Essential RNUC14MNK2500002, Mini PC barebone, DDR5-SDRAM, M.2, Ethernet LAN, 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E..., 65 W

Long summary description ASUS NUC 14 Essential RNUC14MNK2500002 Black N250:

ASUS NUC 14 Essential RNUC14MNK2500002. Product type: Mini PC barebone. Supported memory types: DDR5-SDRAM, Number of memory slots: 1, Maximum internal memory: 16 GB. Supported storage drive types: SSD, Storage drive interface: M.2, Maximum storage capacity: 2 TB. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E..., Bluetooth version: 5.3. Power supply: 65 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.