ASUS logo

ASUS MyPal A620 handheld mobile computer 3.5" 240 x 320 pixels 4.97 oz (141 g)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53699
Info modified on:
18 Oct 2019, 18:17:49
Short summary description ASUS MyPal A620 handheld mobile computer 3.5" 240 x 320 pixels 4.97 oz (141 g):

ASUS MyPal A620, 3.5", 240 x 320 pixels, TFT, 0.064 GB, 0.032 GB, 0.4 GHz

Long summary description ASUS MyPal A620 handheld mobile computer 3.5" 240 x 320 pixels 4.97 oz (141 g):

ASUS MyPal A620. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.032 GB. Processor frequency: 0.4 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.