ASUS logo

ASUS ZenPower Lithium-Ion (Li-Ion) 10050 mAh Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75588
Info modified on:
14 Mar 2024, 19:34:26
Short summary description ASUS ZenPower Lithium-Ion (Li-Ion) 10050 mAh Black:

ASUS ZenPower, 10050 mAh, Lithium-Ion (Li-Ion), 3.6 V, Black

Long summary description ASUS ZenPower Lithium-Ion (Li-Ion) 10050 mAh Black:

ASUS ZenPower. Battery capacity: 10050 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3.6 V. Output current: 2.4 A. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.