ASUS logo

ASUS P750 handheld mobile computer 2.6" 240 x 320 pixels 4.59 oz (130 g) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60764
Info modified on:
11 Mar 2021, 12:12:13
Short summary description ASUS P750 handheld mobile computer 2.6" 240 x 320 pixels 4.59 oz (130 g) Black:

ASUS P750, 2.6", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.256 GB

Long summary description ASUS P750 handheld mobile computer 2.6" 240 x 320 pixels 4.59 oz (130 g) Black:

ASUS P750. Display diagonal: 2.6", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.256 GB, Compatible memory cards: SDHC. Processor frequency: 0.52 GHz

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.