ASUS logo

ASUS O!Play Mini Black Full HD 7.1 channels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144098
Info modified on:
03 Oct 2019, 14:21:10
Short summary description ASUS O!Play Mini Black Full HD 7.1 channels:

ASUS O!Play Mini, Black, H.264, MPEG1, MPEG2, MPEG4, RM, RMVB, VC-1, BMP, GIF, JPG, PNG, H.264, RM, RMVB, VC-1, ASS, SMI, SRT, SSA, SUB, AAC, AIFF, FLAC, MP3, OGG, WAV

Long summary description ASUS O!Play Mini Black Full HD 7.1 channels:

ASUS O!Play Mini. Product color: Black, Video formats supported: H.264, MPEG1, MPEG2, MPEG4, RM, RMVB, VC-1, Image formats supported: BMP, GIF, JPG, PNG. Supported file systems: EXT3, NTFS, Compatible memory cards: Memory Stick (MS), MMC, SD, xD. HD type: Full HD. Audio output channels: 7.1 channels. Power consumption (typical): 10 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.