ASUS logo

ASUS O!Play HD2 Black Full HD 7.1 channels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101802
Info modified on:
03 Oct 2019, 14:26:39
Short summary description ASUS O!Play HD2 Black Full HD 7.1 channels:

ASUS O!Play HD2, Black, H.264, MPEG1, MPEG2, MPEG4, VC-1, BMP, GIF, JPG, PNG, TIF, H.264, VC-1, SMI, SRT, SSA, SUB, AAC, FLAC, MP3, OGG, WAV

Long summary description ASUS O!Play HD2 Black Full HD 7.1 channels:

ASUS O!Play HD2. Product color: Black, Video formats supported: H.264, MPEG1, MPEG2, MPEG4, VC-1, Image formats supported: BMP, GIF, JPG, PNG, TIF. Storage drive size: 3.5", Supported file systems: EXT3, NTFS, Compatible memory cards: CF, MMC, MS Duo, SD. HD type: Full HD. Audio output channels: 7.1 channels. Ethernet LAN data rates: 10,100 Mbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.