ASUS O!Play HDP-R1, Black, H.264, MPEG1, MPEG2, MPEG4, VC-1, BMP, GIF, JPG, PNG, TIF, H.264, VC-1, SMI, SRT, SSA, SUB, AAC, FLAC, MP3, OGG, WAV
ASUS O!Play HDP-R1. Product color: Black, Video formats supported: H.264, MPEG1, MPEG2, MPEG4, VC-1, Image formats supported: BMP, GIF, JPG, PNG, TIF. Supported file systems: EXT3, NTFS. HD type: Full HD. Ethernet LAN data rates: 10,100 Mbit/s. Power consumption (typical): 10 W