ASUS logo

ASUS HS-1000W Headset Wireless Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83497
Info modified on:
10 Aug 2020, 18:41:16
Short summary description ASUS HS-1000W Headset Wireless Black:

ASUS HS-1000W, Wireless, Headset, Black

Long summary description ASUS HS-1000W Headset Wireless Black:

ASUS HS-1000W. Product type: Headset. Connectivity technology: Wireless, Wireless range: 1181.1" (30 m). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.