ASUS logo

ASUS XONAR/DGX Internal 5.1 channels PCI-E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142238
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS XONAR/DGX Internal 5.1 channels PCI-E:

ASUS XONAR/DGX, 5.1 channels, Internal, 24 bit, 105 dB, PCI-E

Long summary description ASUS XONAR/DGX Internal 5.1 channels PCI-E:

ASUS XONAR/DGX. Audio output channels: 5.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 105 dB. Host interface: PCI-E. Dolby technologies: Dolby Headphone, Chipset: C-Media CMI8786, Audio decoders: Dolby Digital 5.1, Dolby Surround. Width: 2.54" (64.4 mm), Height: 6.71" (170.4 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.