ASUS logo

ASUS Rog Xonar Phoebus Solo Internal 7.1 channels PCI-E

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122741
Info modified on:
19 Mar 2025, 16:25:31
Short summary description ASUS Rog Xonar Phoebus Solo Internal 7.1 channels PCI-E:

ASUS Rog Xonar Phoebus Solo, 7.1 channels, Internal, 24 bit, 118 dB, PCI-E

Long summary description ASUS Rog Xonar Phoebus Solo Internal 7.1 channels PCI-E:

ASUS Rog Xonar Phoebus Solo. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 118 dB. Host interface: PCI-E. Dolby technologies: Dolby Home Theater v4, Chipset: C-Media CMI8888DHT. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Full-Scale voltage: 2.2 V

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.